Liquid Controls Group; a Unit of IDEX Corporation LectroCount™ Electronic Register LCR II

Description
The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct pulse input from PD, amplified turbine, electro-magnetic, and mass flow meters. The LCR offers standard scaled pulse output, RS-232 and RS-485 communications, and heavy duty solid state relay output for system security. All programmable configuration and calibration data is stored in non-volatile flash memory. The system is designed to interface to an external computer at any time.
Datasheet
Description
The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct pulse input from PD, amplified turbine, electro-magnetic, and mass flow meters. The LCR offers standard scaled pulse output, RS-232 and RS-485 communications, and heavy duty solid state relay output for system security. All programmable configuration and calibration data is stored in non-volatile flash memory. The system is designed to interface to an external computer at any time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LectroCount™  Electronic Register - LCR II - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LectroCount™ Electronic Register
LCR II
LectroCount™ Electronic Register LCR II
The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct pulse input from PD, amplified turbine, electro-magnetic, and mass flow meters. The LCR offers standard scaled pulse output, RS-232 and RS-485 communications, and heavy duty solid state relay output for system security. All programmable configuration and calibration data is stored in non-volatile flash memory. The system is designed to interface to an external computer at any time.

The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct pulse input from PD, amplified turbine, electro-magnetic, and mass flow meters. The LCR offers standard scaled pulse output, RS-232 and RS-485 communications, and heavy duty solid state relay output for system security. All programmable configuration and calibration data is stored in non-volatile flash memory. The system is designed to interface to an external computer at any time.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Flow Computers, Totalizers, and Indicators
Product Number LCR II
Product Name LectroCount™ Electronic Register
Media Type Liquid
Rates Displayed Totalizer
Mounting Configuration Laboratory Bench / Portable
Features Programmable; Recorder
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details
Liquid/Gas Flow Computer - SL9100 - Flow Technology, Inc.
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details