Precision Polymer Engineering Ltd. Metal and X-Ray Detectable Elastomer Seals Detectaseal®

Description
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.
Request a Quote Datasheet
Description
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal and X-Ray Detectable Elastomer Seals - Detectaseal® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
Metal and X-Ray Detectable Elastomer Seals
Detectaseal®
Metal and X-Ray Detectable Elastomer Seals Detectaseal®
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.

A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries.

The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006.

Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines.

Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.

Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd.
Product Category O-rings
Product Number Detectaseal®
Product Name Metal and X-Ray Detectable Elastomer Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
Unlock Full Specs
to access all available technical data

Similar Products

RJT O-Ring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section 0.2598 inch (6.6 mm)
View Details
Low Temperature Perfluoroelastomer Seals - Perlast® ICE - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details
High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); FEPM
View Details
High Purity O-Rings - Kimura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
Synthetic Rubbers Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature)
View Details