IDEX Health & Science Guard Column 2mm ID x 2cm C-130B

Description
Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100).
Description
Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100).

Suppliers

Company
Product
Description
Supplier Links
Guard Column 2mm ID x 2cm - C-130B - IDEX Health & Science
Oak Harbor, WA, USA
Guard Column 2mm ID x 2cm
C-130B
Guard Column 2mm ID x 2cm C-130B
Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100).

Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-130B
Product Name Guard Column 2mm ID x 2cm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 7 µm 2.1 x 250 mm - 79398 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
IsoBar Systems 4.6 mm ID Parker Port 7.5 cm - 5030IP-05046-0075-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Econo-Column Chromatography Columns - 737-4251 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details