IDEX Health & Science PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" 10 Pack A-735X

Description
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.
Description
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
PEEK MicroFilter Frit 0.5µm .045
Oak Harbor, WA, USA
PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" 10 Pack
A-735X
PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" 10 Pack A-735X
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-735X
Product Name PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" 10 Pack
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PTFE Syringe Filter, 0.22μm, 13mm, Sterile - 229756 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
Frit Assembly, LC Compression 7.8mm ID - 7005-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 6000 psi (4223 m H2O)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details