IDEX Health & Science PEEK Frit 2µm .062" x .065" x .200" A-708

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 2µm .062
Oak Harbor, WA, USA
PEEK Frit 2µm .062" x .065" x .200"
A-708
PEEK Frit 2µm .062" x .065" x .200" A-708
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-708
Product Name PEEK Frit 2µm .062" x .065" x .200"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit 10µm .189
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.8 mm (0.1890 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details