IDEX Health & Science Stainless Steel Frit 10µm .189" x .074" x .254" A-107

Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.
Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 10µm .189
Oak Harbor, WA, USA
Stainless Steel Frit 10µm .189" x .074" x .254"
A-107
Stainless Steel Frit 10µm .189" x .074" x .254" A-107
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-107
Product Name Stainless Steel Frit 10µm .189" x .074" x .254"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
1000mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229704 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Inline Filter Assembly 0.5µm - A-431 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details