IDEX Health & Science PEEK Frit 0.5µm .094" x .065" x .250" A-703

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 0.5µm .094
Oak Harbor, WA, USA
PEEK Frit 0.5µm .094" x .065" x .250"
A-703
PEEK Frit 0.5µm .094" x .065" x .250" A-703
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-703
Product Name PEEK Frit 0.5µm .094" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Bottom-of-the-Bottle™ Filter Assembly PEEK, 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 10 µm (0.3937 mils)
View Details
Hydrophobic Filter, Female Luer Lock Inlet to Male Slip Outlet - 28203 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet to Male Slip Outlet
Housing Material Other; PVC, PTFE
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details