diaago 500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile 229733

Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles
Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

Suppliers

Company
Product
Description
Supplier Links
500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile - 229733 - diaago
Danville, CA, United States
500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile
229733
500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile 229733
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification,

Features

  • Printed lot number and expiration date on every bottle top
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Polyethersulfone (PES) membrane is for high flow and low binding
  • 0.22µm PES membrane is the first choice for sterile filtration of cell culture media
  • 0.45µm PES membrane ideal for solution clarification
  • Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting
  • Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles
  • Bottle top filters do not include solution bottles
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229733
Product Name 500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28247 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 15 mm (0.5906 inch)
View Details