IDEX Health & Science Semi-Prep Stainless Steel Frit 2µm 0.0750" x 0.070" x 0.880" Natural - Single A-332

Description
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm and comes with a natural color Tefzel® (ETFE) ring.
Description
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm and comes with a natural color Tefzel® (ETFE) ring.

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Stainless Steel Frit 2µm 0.0750
Oak Harbor, WA, USA
Semi-Prep Stainless Steel Frit 2µm 0.0750" x 0.070" x 0.880" Natural - Single
A-332
Semi-Prep Stainless Steel Frit 2µm 0.0750" x 0.070" x 0.880" Natural - Single A-332
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm and comes with a natural color Tefzel® (ETFE) ring.

Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm and comes with a natural color Tefzel® (ETFE) ring.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-332
Product Name Semi-Prep Stainless Steel Frit 2µm 0.0750" x 0.070" x 0.880" Natural - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 2µm, .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28211 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, PTFE
Disc Diameter, Sheet Width 17 mm (0.6693 inch)
View Details
150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile - 229711 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details