IDEX Health & Science Semi-Prep Inline Filter Assembly 10µm A-411

Description
Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. It has a porosity of 10µm and comes with Frit OC-803.
Description
Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. It has a porosity of 10µm and comes with Frit OC-803.

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Inline Filter Assembly 10µm - A-411 - IDEX Health & Science
Oak Harbor, WA, USA
Semi-Prep Inline Filter Assembly 10µm
A-411
Semi-Prep Inline Filter Assembly 10µm A-411
Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. It has a porosity of 10µm and comes with Frit OC-803.

Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. It has a porosity of 10µm and comes with Frit OC-803.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-411
Product Name Semi-Prep Inline Filter Assembly 10µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Syringe Filter, 0.10μm, 30mm, Sterile - 229741 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
PEEK Frit 10µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1956 µm (77 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Andrews Glass Company, Inc.
View Details