IDEX Health & Science Inline Filter Assembly 2µm A-430

Description
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of 2µm.
Description
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Inline Filter Assembly 2µm - A-430 - IDEX Health & Science
Oak Harbor, WA, USA
Inline Filter Assembly 2µm
A-430
Inline Filter Assembly 2µm A-430
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of 2µm.

Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-430
Product Name Inline Filter Assembly 2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details
PEEK Frit 2µm .613
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 15.57 mm (0.6130 inch)
Thickness 1778 µm (70 mils)
View Details
Specs
Filter Type Centrifuge
Configuration Filter and Housing
Sample Type Liquid
View Details