IDEX Health & Science PEEK Frit 2µm .613" x .070" x .750 A-346

Description
PEEK Frits are biocompatible and inert to most solvents offering excellent chemical resistance. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm.
Description
PEEK Frits are biocompatible and inert to most solvents offering excellent chemical resistance. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 2µm .613
Oak Harbor, WA, USA
PEEK Frit 2µm .613" x .070" x .750
A-346
PEEK Frit 2µm .613" x .070" x .750 A-346
PEEK Frits are biocompatible and inert to most solvents offering excellent chemical resistance. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm.

PEEK Frits are biocompatible and inert to most solvents offering excellent chemical resistance. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-346
Product Name PEEK Frit 2µm .613" x .070" x .750
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41399 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE; Hydrophobic e-PTFE Membrane
View Details
Micro Filter Frit 0.5µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details