IDEX Health & Science Solvent Filter UHMWPE 10µm A-426

Description
Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the solvent bottle. Filter Cups with a porosity of 10µm for Filters A-426, A-445, A-446 & A-447. They also come as a single or in a 5 pack.
Description
Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the solvent bottle. Filter Cups with a porosity of 10µm for Filters A-426, A-445, A-446 & A-447. They also come as a single or in a 5 pack.

Suppliers

Company
Product
Description
Supplier Links
Solvent Filter UHMWPE 10µm - A-426 - IDEX Health & Science
Oak Harbor, WA, USA
Solvent Filter UHMWPE 10µm
A-426
Solvent Filter UHMWPE 10µm A-426
Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the solvent bottle. Filter Cups with a porosity of 10µm for Filters A-426, A-445, A-446 & A-447. They also come as a single or in a 5 pack.

Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the solvent bottle. Filter Cups with a porosity of 10µm for Filters A-426, A-445, A-446 & A-447. They also come as a single or in a 5 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-426
Product Name Solvent Filter UHMWPE 10µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Prep Filter Assembly - A-330 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 7500 psi (5278 m H2O)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28305 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
PTFE Syringe Filter, 0.22μm, 30mm, Sterile - 229757 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details