diaago PTFE Syringe Filter, 0.22μm, 30mm, Sterile 229757

Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration
Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

Suppliers

Company
Product
Description
Supplier Links
PTFE Syringe Filter, 0.22μm, 30mm, Sterile - 229757 - diaago
Danville, CA, United States
PTFE Syringe Filter, 0.22μm, 30mm, Sterile
229757
PTFE Syringe Filter, 0.22μm, 30mm, Sterile 229757
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PTFE (Polytetrafluoroethylene)
  • Hydrophobic membrane has great temperature resistance
  • Degassing/clarifying aqueous samples
  • Strong acid solvent filtration
  • Alkali solvent filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229757
Product Name PTFE Syringe Filter, 0.22μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28246 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
PTFE Syringe Filter, 0.45μm, 13mm, Sterile - 229758 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details