IDEX Health & Science Low Pressure Inline Filter- 2 µm, for 1/8" OD A-416

Description
Our Low Pressure Inline Filter is economical and offers excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It has a porosity of 2 µm and is for 1/8"OD tubing.
Description
Our Low Pressure Inline Filter is economical and offers excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It has a porosity of 2 µm and is for 1/8"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Inline Filter- 2 µm, for 1/8
Oak Harbor, WA, USA
Low Pressure Inline Filter- 2 µm, for 1/8" OD
A-416
Low Pressure Inline Filter- 2 µm, for 1/8" OD A-416
Our Low Pressure Inline Filter is economical and offers excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It has a porosity of 2 µm and is for 1/8"OD tubing.

Our Low Pressure Inline Filter is economical and offers excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It has a porosity of 2 µm and is for 1/8"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-416
Product Name Low Pressure Inline Filter- 2 µm, for 1/8" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
PEEK Frit 2µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details