IDEX Health & Science Frit Assembly, LC Compression, 2.1mm ID 7021-20

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an 1/4" OD.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an 1/4" OD.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression, 2.1mm ID - 7021-20 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression, 2.1mm ID
7021-20
Frit Assembly, LC Compression, 2.1mm ID 7021-20
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an 1/4" OD.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an 1/4" OD.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7021-20
Product Name Frit Assembly, LC Compression, 2.1mm ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
GF Membrane Syringe Filter - 229768 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Glass Fiber
View Details
Stainless Steel Frit Green 2µm .625 x .070
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 15.87 mm (0.6250 inch)
Thickness 1778 µm (70 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details