Qosina Corp. Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet 28302

Description
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.
Description
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

Suppliers

Company
Product
Description
Supplier Links
Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet - 28302 - Qosina Corp.
Ronkonkoma, NY, United States
Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet
28302
Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet 28302
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

ISO 80369-7 Intravenous Connectors


Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7.


The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems.


New Intravascular and Hypodermic Connectors for Single-Use Systems


ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Laboratory Filters
Product Number 28302
Product Name Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet
Filter Type Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28245 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PES
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
MCE Syringe Filter, 0.45μm, 30mm, Sterile - 229753 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details