IDEX Health & Science Inlet Solvent Filter 2µm, for 1/8" OD A-242

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It also comes in a 5 - Pack.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It also comes in a 5 - Pack.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 2µm, for 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter 2µm, for 1/8" OD
A-242
Inlet Solvent Filter 2µm, for 1/8" OD A-242
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It also comes in a 5 - Pack.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It also comes in a 5 - Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-242
Product Name Inlet Solvent Filter 2µm, for 1/8" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Frit 0.5µm .195
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.95 mm (0.1950 inch)
Thickness 1626 µm (64 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter Straw - 28243 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter Straw
Housing Material Other; ABS, Nylon, PVC
Disc Diameter, Sheet Width 44.45 mm (1.75 inch)
View Details
500mL Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Sterile - 229733 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details