IDEX Health & Science Inlet Solvent Filter 20µm, for 1/4' OD A-230A

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/4" OD tubing.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/4" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 20µm, for 1/4' OD - A-230A - IDEX Health & Science
Oak Harbor, WA, USA
Inlet Solvent Filter 20µm, for 1/4' OD
A-230A
Inlet Solvent Filter 20µm, for 1/4' OD A-230A
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/4" OD tubing.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/4" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-230A
Product Name Inlet Solvent Filter 20µm, for 1/4' OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
PEEK Bottom-of-the-Bottle™ Filter Assembly PEEK, 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details