IDEX Health & Science Inlet Solvent Filter 20µm, for 1/16" ID A-225

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/16" ID tubing.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/16" ID tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 20µm, for 1/16
Oak Harbor, WA, USA
Inlet Solvent Filter 20µm, for 1/16" ID
A-225
Inlet Solvent Filter 20µm, for 1/16" ID A-225
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/16" ID tubing.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 20µm and is for 1/16" ID tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-225
Product Name Inlet Solvent Filter 20µm, for 1/16" ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Bottom-of-the-Bottle™ Filter Assembly PEEK 2µm, for 1/8
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 2 µm (0.0787 mils)
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28305 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details