IDEX Health & Science Inlet Solvent Filter 10µm, for 1/8" OD Single A-220

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/8" OD tubing.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/8" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 10µm, for 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter 10µm, for 1/8" OD Single
A-220
Inlet Solvent Filter 10µm, for 1/8" OD Single A-220
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/8" OD tubing.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/8" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-220
Product Name Inlet Solvent Filter 10µm, for 1/8" OD Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PTFE Syringe Filter, 0.22μm, 30mm, Sterile - 229757 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
Stainless Steel Frit 2µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Centrifuge
Configuration Filter and Housing
Sample Type Liquid
View Details