IDEX Health & Science Inlet Solvent Filter Kit 10µm, for 1/8" OD A-200

Description
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 10µm and is for 1/8" OD tubing. Our stainless steel filter kit includes FEP tubing, (5) P-100 and (5) A-220.
Description
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 10µm and is for 1/8" OD tubing. Our stainless steel filter kit includes FEP tubing, (5) P-100 and (5) A-220.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter Kit 10µm, for 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter Kit 10µm, for 1/8" OD
A-200
Inlet Solvent Filter Kit 10µm, for 1/8" OD A-200
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 10µm and is for 1/8" OD tubing. Our stainless steel filter kit includes FEP tubing, (5) P-100 and (5) A-220.

Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 10µm and is for 1/8" OD tubing. Our stainless steel filter kit includes FEP tubing, (5) P-100 and (5) A-220.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-200
Product Name Inlet Solvent Filter Kit 10µm, for 1/8" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details
Mega Frit w/Ring, 2µm, PCTFE, Green - OC-802 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.17 mm (0.0460 inch)
Thickness 1778 µm (70 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details