IDEX Health & Science Mega Frit w/Ring, 2µm, PCTFE, Green OC-802

Description
Mega Frits are strong and resilient. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm..
Description
Mega Frits are strong and resilient. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm..

Suppliers

Company
Product
Description
Supplier Links
Mega Frit w/Ring, 2µm, PCTFE, Green - OC-802 - IDEX Health & Science
Oak Harbor, WA, USA
Mega Frit w/Ring, 2µm, PCTFE, Green
OC-802
Mega Frit w/Ring, 2µm, PCTFE, Green OC-802
Mega Frits are strong and resilient. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm..

Mega Frits are strong and resilient. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 2µm..

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number OC-802
Product Name Mega Frit w/Ring, 2µm, PCTFE, Green
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 10µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter - 12114 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter
Housing Material Acrylic; Other; Acrylic, PES, PDVF
Disc Diameter, Sheet Width 2.31 mm (0.0910 inch)
View Details
MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details