IDEX Health & Science Frit UHMWPE 10µm .062" x .065" x .250" A-116

Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 10µm .062
Oak Harbor, WA, USA
Frit UHMWPE 10µm .062" x .065" x .250"
A-116
Frit UHMWPE 10µm .062" x .065" x .250" A-116
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-116
Product Name Frit UHMWPE 10µm .062" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Glass Fiber Filter Disk, Pre-filter, Binder Free, 1.0µm, 70mm Diameter, Sterile - 230732 - diaago
Specs
Filter Type Pre-Filter
Filter Medium Material Glass Fiber
Features Sterile
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
Stainless Steel Frit Green 2µm .625 x .070
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 15.87 mm (0.6250 inch)
Thickness 1778 µm (70 mils)
View Details