IDEX Health & Science Frit UHMWPE 2µm .190" x .074" x .254" A-115

Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 2µm .190
Oak Harbor, WA, USA
Frit UHMWPE 2µm .190" x .074" x .254"
A-115
Frit UHMWPE 2µm .190" x .074" x .254" A-115
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-115
Product Name Frit UHMWPE 2µm .190" x .074" x .254"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Inline Filter Metal Free 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details