IDEX Health & Science Frit UHMWPE 2µm .094" x .065" x .250" A-113

Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 2µm .094
Oak Harbor, WA, USA
Frit UHMWPE 2µm .094" x .065" x .250"
A-113
Frit UHMWPE 2µm .094" x .065" x .250" A-113
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-113
Product Name Frit UHMWPE 2µm .094" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Glass Fiber Filter Disk, Pre-filter, Binder Free, 1.0µm, 90mm Diameter, Sterile - 230734 - diaago
Specs
Filter Type Pre-Filter
Filter Medium Material Glass Fiber
Features Sterile
View Details
VHP Precolumn Filter 0.2µm - VHP-555 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.2000 µm (0.0079 mils)
Pressure 20000 psi (14076 m H2O)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details