IDEX Health & Science Precolumn MicroFilter 0.5µm SST 5 Stainless Steel Frits M-550

Description
Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for a 1/16" tubing OD. This assembly includes (5) C-425, (1) F-172, (1) P-416. It is also comes with one stainless steel frit (C-425).
Description
Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for a 1/16" tubing OD. This assembly includes (5) C-425, (1) F-172, (1) P-416. It is also comes with one stainless steel frit (C-425).

Suppliers

Company
Product
Description
Supplier Links
Precolumn MicroFilter 0.5µm SST 5 Stainless Steel Frits - M-550 - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn MicroFilter 0.5µm SST 5 Stainless Steel Frits
M-550
Precolumn MicroFilter 0.5µm SST 5 Stainless Steel Frits M-550
Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for a 1/16" tubing OD. This assembly includes (5) C-425, (1) F-172, (1) P-416. It is also comes with one stainless steel frit (C-425).

Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for a 1/16" tubing OD. This assembly includes (5) C-425, (1) F-172, (1) P-416. It is also comes with one stainless steel frit (C-425).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-550
Product Name Precolumn MicroFilter 0.5µm SST 5 Stainless Steel Frits
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
1000mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile - 229738 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details
PEEK Frit 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details