Hamilton Company PRP-X800 7 µm 4.1 x 250 mm 79828

Description
The PRP-X800 is a polymeric cation exchange column functionalized with itaconic acid that performs the isocratic separation of mono and divalent cations such as lithium, sodium, ammonium, potassium, magnesium and calcium. The column offers excellent durability, is stable to any concentration organic solvent, and enables dynamic control of exchange capacity. Detection is via conductivity or indirect UV, depending on the mobile phase.
Request a Quote
Description
The PRP-X800 is a polymeric cation exchange column functionalized with itaconic acid that performs the isocratic separation of mono and divalent cations such as lithium, sodium, ammonium, potassium, magnesium and calcium. The column offers excellent durability, is stable to any concentration organic solvent, and enables dynamic control of exchange capacity. Detection is via conductivity or indirect UV, depending on the mobile phase.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X800 7 µm 4.1 x 250 mm - 79828 - Hamilton Company
Reno, NV, United States
PRP-X800 7 µm 4.1 x 250 mm
79828
PRP-X800 7 µm 4.1 x 250 mm 79828
The PRP-X800 is a polymeric cation exchange column functionalized with itaconic acid that performs the isocratic separation of mono and divalent cations such as lithium, sodium, ammonium, potassium, magnesium and calcium. The column offers excellent durability, is stable to any concentration organic solvent, and enables dynamic control of exchange capacity. Detection is via conductivity or indirect UV, depending on the mobile phase.

The PRP-X800 is a polymeric cation exchange column functionalized with itaconic acid that performs the isocratic separation of mono and divalent cations such as lithium, sodium, ammonium, potassium, magnesium and calcium. The column offers excellent durability, is stable to any concentration organic solvent, and enables dynamic control of exchange capacity. Detection is via conductivity or indirect UV, depending on the mobile phase.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79828
Product Name PRP-X800 7 µm 4.1 x 250 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 7 µm (0.2756 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.1 x 100 mm - 79363 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm PEEK - 79679 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-X300 Starter Kit - 79129 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
PRP-1 7 µm 21.5 x 250 mm - 79352 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details