diaago 250mL Filter System, 0.45μm PES Filter, 75mm Diameter, Sterile 229702

Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

Suppliers

Company
Product
Description
Supplier Links
250mL Filter System, 0.45μm PES Filter, 75mm Diameter, Sterile - 229702 - diaago
Danville, CA, United States
250mL Filter System, 0.45μm PES Filter, 75mm Diameter, Sterile
229702
250mL Filter System, 0.45μm PES Filter, 75mm Diameter, Sterile 229702
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification.

Features

  • Easy-to-read molded graduations marks on bottle top filter
  • Bold easy-to-read printed membrane and pore size for easy identification
  • Curved bottle design for easy handling
  • Printed lot number and expiration date on every bottle top
  • Improved filter support provides faster flow rates
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229702
Product Name 250mL Filter System, 0.45μm PES Filter, 75mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Hydrophobic Filter for 2-Way Spike - X5008 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter for 2-Way Spike
Housing Material Polypropylene; Other; PP, Versapor®
Disc Diameter, Sheet Width 7.39 mm (0.2910 inch)
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details