IDEX Health & Science Mini Chamber (2.0 mL/min) 9000-1004

Description
Our MINI Degassing Chamber is the ideal solution to keep bubbles out of liquid chromatography pumps and ensure a stable baseline. Systec® AF is compatible with a wide range of typical solvents used in HPLC and offers a chemically inert flow path.
Description
Our MINI Degassing Chamber is the ideal solution to keep bubbles out of liquid chromatography pumps and ensure a stable baseline. Systec® AF is compatible with a wide range of typical solvents used in HPLC and offers a chemically inert flow path.

Suppliers

Company
Product
Description
Supplier Links
Mini Chamber (2.0 mL/min) - 9000-1004 - IDEX Health & Science
Oak Harbor, WA, USA
Mini Chamber (2.0 mL/min)
9000-1004
Mini Chamber (2.0 mL/min) 9000-1004
Our MINI Degassing Chamber is the ideal solution to keep bubbles out of liquid chromatography pumps and ensure a stable baseline. Systec® AF is compatible with a wide range of typical solvents used in HPLC and offers a chemically inert flow path.

Our MINI Degassing Chamber is the ideal solution to keep bubbles out of liquid chromatography pumps and ensure a stable baseline. Systec® AF is compatible with a wide range of typical solvents used in HPLC and offers a chemically inert flow path.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Degassers
Product Number 9000-1004
Product Name Mini Chamber (2.0 mL/min)
Degasser Type Flow
Unlock Full Specs
to access all available technical data

Similar Products

XeriPrep® Degasser- Gas Sorption Sample Preparation -  - Quantachrome Instruments
Specs
Degasser Type Vacuum
Temperature Range 450 C (842 F)
Number Channels 6
View Details
Plate Degasser - PD3 - Edwards Vacuum
Edwards Vacuum
Specs
Degasser Type Vacuum
Pumps Served RV3 Vacuum Pump
Vacuum Rating 0.0 to 761 mm Hg (0.0 to 407 in H2O)
View Details
Vacuum Degassing Unit - VacPrep™ 061 - Micromeritics
Specs
Degasser Type Flow; Vacuum
Temperature Range 20 to 400 C (68 to 752 F)
Vacuum Rating 0.0020 mm Hg (0.0011 in H2O)
View Details
Degassing Vacuum Control System (Bottom Mount Analytical) - 9000-1920 - IDEX Health & Science
Specs
Degasser Type Vacuum
Vacuum Rating 3627 mm Hg (1938 in H2O)
Power Requirements 24 VDC @ 0.75 Amp max
View Details