Quantachrome Instruments MasterPrep™ Degasser

Description
The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many samples to be simultaneously prepared under different conditions. Operating in either flow or vacuum mode, the MasterPrep provides the right sample preparation method for any type of material. Flow and evacuation rates are operator selectable. A six-channel digital temperature controller allows for independent temperature programming (up to 20 steps) on each sample preparation port. Programming may be performed via Windows® PC interface or directly at the controller. Six separate cooling stations hold samples under flow or vacuum conditions after preparation.
Datasheet
Description
The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many samples to be simultaneously prepared under different conditions. Operating in either flow or vacuum mode, the MasterPrep provides the right sample preparation method for any type of material. Flow and evacuation rates are operator selectable. A six-channel digital temperature controller allows for independent temperature programming (up to 20 steps) on each sample preparation port. Programming may be performed via Windows® PC interface or directly at the controller. Six separate cooling stations hold samples under flow or vacuum conditions after preparation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MasterPrep™ Degasser -  - Quantachrome Instruments
Boynton Beach, FL, USA
MasterPrep™ Degasser
MasterPrep™ Degasser
The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many samples to be simultaneously prepared under different conditions. Operating in either flow or vacuum mode, the MasterPrep provides the right sample preparation method for any type of material. Flow and evacuation rates are operator selectable. A six-channel digital temperature controller allows for independent temperature programming (up to 20 steps) on each sample preparation port. Programming may be performed via Windows® PC interface or directly at the controller. Six separate cooling stations hold samples under flow or vacuum conditions after preparation.

The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many samples to be simultaneously prepared under different conditions. Operating in either flow or vacuum mode, the MasterPrep provides the right sample preparation method for any type of material. Flow and evacuation rates are operator selectable. A six-channel digital temperature controller allows for independent temperature programming (up to 20 steps) on each sample preparation port. Programming may be performed via Windows® PC interface or directly at the controller. Six separate cooling stations hold samples under flow or vacuum conditions after preparation.

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Laboratory Degassers
Product Name MasterPrep™ Degasser
Degasser Type Flow; Vacuum
Certifications Text CE Compliant
Temperature Range 425 C (797 F)
Number Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

XeriPrep® Degasser- Gas Sorption Sample Preparation -  - Quantachrome Instruments
Specs
Degasser Type Vacuum
Temperature Range 450 C (842 F)
Number Channels 6
View Details
Liquid Degasser - AquaPrep II - Micromeritics
Specs
Degasser Type Vacuum
Flow Rate 83.32 cc/min (5.08 SCIM)
View Details
Plate Degasser - PD3 - Edwards Vacuum
Edwards Vacuum
Specs
Degasser Type Vacuum
Pumps Served RV3 Vacuum Pump
Vacuum Rating 0.0 to 761 mm Hg (0.0 to 407 in H2O)
View Details
Debubbling Membrane Contactors - MicroModule® 0.75 x 1 - 3M Separation and Purification Sciences Division
3M Separation and Purification Sciences Division
Specs
Degasser Type Vacuum
Features Continuous Operation
Certifications Text RoHS
View Details