Micromeritics Vacuum Degassing Unit VacPrep™ 061

Description
The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on each of the six stations. This combination allows you to choose the preparation method that is best suited to your material and application. With the VacPrep, contamination of sample during transfer from the degas-to-analysis process is minimized. This greatly enhances reliability of operation and increases precision of results. The VacPrep lets you choose the temperature and preparation technique best suited to your sample and application.
Description
The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on each of the six stations. This combination allows you to choose the preparation method that is best suited to your material and application. With the VacPrep, contamination of sample during transfer from the degas-to-analysis process is minimized. This greatly enhances reliability of operation and increases precision of results. The VacPrep lets you choose the temperature and preparation technique best suited to your sample and application.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Degassing Unit - VacPrep™ 061 - Micromeritics
Norcross, GA, USA
Vacuum Degassing Unit
VacPrep™ 061
Vacuum Degassing Unit VacPrep™ 061
The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on each of the six stations. This combination allows you to choose the preparation method that is best suited to your material and application. With the VacPrep, contamination of sample during transfer from the degas-to-analysis process is minimized. This greatly enhances reliability of operation and increases precision of results. The VacPrep lets you choose the temperature and preparation technique best suited to your sample and application.

The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements.

The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on each of the six stations. This combination allows you to choose the preparation method that is best suited to your material and application.

With the VacPrep, contamination of sample during transfer from the degas-to-analysis process is minimized. This greatly enhances reliability of operation and increases precision of results.

The VacPrep lets you choose the temperature and preparation technique best suited to your sample and application.

Supplier's Site

Technical Specifications

  Micromeritics
Product Category Laboratory Degassers
Product Number VacPrep™ 061
Product Name Vacuum Degassing Unit
Degasser Type Flow; Vacuum
Temperature Range 20 to 400 C (68 to 752 F)
Vacuum Rating 0.0020 mm Hg (0.0011 in H2O)
Flow Rate 50 cc/min (3.05 SCIM)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Contactors for Degassing Low Surface Tension Fluids - SuperPhobic® 2.5 x 8 - 3M Separation and Purification Sciences Division
Specs
Degasser Type Vacuum
Features Continuous Operation
Certifications Text RoHS
View Details
MasterPrep™ Degasser -  - Quantachrome Instruments
Quantachrome Instruments
Specs
Degasser Type Flow; Vacuum
Certifications Text CE Compliant
Temperature Range 425 C (797 F)
View Details
Plate Degasser - PD3 - Edwards Vacuum
Edwards Vacuum
Specs
Degasser Type Vacuum
Pumps Served RV3 Vacuum Pump
Vacuum Rating 0.0 to 761 mm Hg (0.0 to 407 in H2O)
View Details
Mini Chamber (2.8 mL/min) - 9000-1006 - IDEX Health & Science
Specs
Degasser Type Flow
Vacuum Rating 1554 mm Hg (830 in H2O)
Flow Rate 10 cc/min (0.6102 SCIM)
View Details