IDEX Health & Science Frit Assembly, LC Compression 4.0 ID 1 µm 7024-10

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression 4.0 ID 1 µm - 7024-10 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression 4.0 ID 1 µm
7024-10
Frit Assembly, LC Compression 4.0 ID 1 µm 7024-10
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7024-10
Product Name Frit Assembly, LC Compression 4.0 ID 1 µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
CA Syringe Filter, 0.22μm, 30mm, Sterile - 229762 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Semi-Prep Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details