IDEX Health & Science Precolumn Filter 0.5µm A-316

Description
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm comes with the replaceable Frit A-102.
Description
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm comes with the replaceable Frit A-102.

Suppliers

Company
Product
Description
Supplier Links
Precolumn Filter 0.5µm - A-316 - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn Filter 0.5µm
A-316
Precolumn Filter 0.5µm A-316
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm comes with the replaceable Frit A-102.

Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm comes with the replaceable Frit A-102.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-316
Product Name Precolumn Filter 0.5µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
PEEK MicroFilter Frit 0.5µm .045
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Disc Diameter, Sheet Width 1.14 mm (0.0450 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details