IDEX Health & Science 4.6mm Bio-Safe™ Column 5050IP-08046-010-20

Description
Bio-Safe™ Columns are biocompatible and precision-machined from virgin PEEK™ (polyetheretherketon e), a strong, inert polymer material, and are metal free for biotechnology and ion chromatography applications. PEEK columns are used when analytes are sensitive to the metals in stainless steel hardware. It comes with or without frits. Our columns are available in 3cm, 3.3cm, 5cm, 7.5cm, 10cm, 12.5cm, 15cm, 20cm, 25cm and 30cm.
Description
Bio-Safe™ Columns are biocompatible and precision-machined from virgin PEEK™ (polyetheretherketon e), a strong, inert polymer material, and are metal free for biotechnology and ion chromatography applications. PEEK columns are used when analytes are sensitive to the metals in stainless steel hardware. It comes with or without frits. Our columns are available in 3cm, 3.3cm, 5cm, 7.5cm, 10cm, 12.5cm, 15cm, 20cm, 25cm and 30cm.

Suppliers

Company
Product
Description
Supplier Links
4.6mm Bio-Safe™ Column - 5050IP-08046-010-20 - IDEX Health & Science
Oak Harbor, WA, USA
4.6mm Bio-Safe™ Column
5050IP-08046-010-20
4.6mm Bio-Safe™ Column 5050IP-08046-010-20
Bio-Safe™ Columns are biocompatible and precision-machined from virgin PEEK™ (polyetheretherketon e), a strong, inert polymer material, and are metal free for biotechnology and ion chromatography applications. PEEK columns are used when analytes are sensitive to the metals in stainless steel hardware. It comes with or without frits. Our columns are available in 3cm, 3.3cm, 5cm, 7.5cm, 10cm, 12.5cm, 15cm, 20cm, 25cm and 30cm.

Bio-Safe™ Columns are biocompatible and precision-machined from virgin PEEK™ (polyetheretherketone), a strong, inert polymer material, and are metal free for biotechnology and ion chromatography applications. PEEK columns are used when analytes are sensitive to the metals in stainless steel hardware. It comes with or without frits. Our columns are available in 3cm, 3.3cm, 5cm, 7.5cm, 10cm, 12.5cm, 15cm, 20cm, 25cm and 30cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5050IP-08046-010-20
Product Name 4.6mm Bio-Safe™ Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-10 7 µm 4.1 x 250 mm - 79440 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Econo-Pac Chromatography Columns - 732-1011 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details