Bio-Rad Laboratories, Inc. Mini Bio-Spin Chromatography Columns 732-6207

Description
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.
Description
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Suppliers

Company
Product
Description
Supplier Links
Mini Bio-Spin Chromatography Columns - 732-6207 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Mini Bio-Spin Chromatography Columns
732-6207
Mini Bio-Spin Chromatography Columns 732-6207
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable


Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media.

  • Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges
  • Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges

Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-6207
Product Name Mini Bio-Spin Chromatography Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-30 7 µm 4.6 x 150 mm PEEK - 79370 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 24% carbon load - OD-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Bio-Scale Mini CHT Type I Cartridges - 732-4324 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details