IDEX Health & Science LC Column Tubes 7.8mm ID x 3/8" OD 25cm 101-06078-025EP

Description
LC Column Tubes 7.8mm ID x 3/8" OD
Description
LC Column Tubes 7.8mm ID x 3/8" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 7.8mm ID x 3/8
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 25cm
101-06078-025EP
LC Column Tubes 7.8mm ID x 3/8" OD 25cm 101-06078-025EP
LC Column Tubes 7.8mm ID x 3/8" OD

LC Column Tubes 7.8mm ID x 3/8" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-06078-025EP
Product Name LC Column Tubes 7.8mm ID x 3/8" OD 25cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 5 µm 4.6 x 150 mm - 79868 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Micro Bio-Spin Chromatography Columns - 732-6204 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details