IDEX Health & Science Guard Column Cartridge 4.3mm ID x 1cm, Silica 10 Pack C-752

Description
Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases to match your column chemistry. This cartridge comes in a 10 pack.
Description
Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases to match your column chemistry. This cartridge comes in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Guard Column Cartridge 4.3mm ID x 1cm, Silica 10 Pack - C-752 - IDEX Health & Science
Oak Harbor, WA, USA
Guard Column Cartridge 4.3mm ID x 1cm, Silica 10 Pack
C-752
Guard Column Cartridge 4.3mm ID x 1cm, Silica 10 Pack C-752
Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases to match your column chemistry. This cartridge comes in a 10 pack.

Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases to match your column chemistry. This cartridge comes in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-752
Product Name Guard Column Cartridge 4.3mm ID x 1cm, Silica 10 Pack
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 250 mm - 79820 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details
Econo-Column Chromatography Column - 737-5071 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details