Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HPLC COLUMNS
IDEX HEALTH & SCIENCE
101-06078-010 -- LC COLUMN TUBES 7.8MM ID X 3/8" OD 10CM W/O ELECTRO POLISH
IDEX Health & Science
LC Column Tubes 7.8mm ID x 3/8" OD 10cm w/o Electro Polish
101-06078-010
Description
LC Column Tubes 7.8mm ID x 3/8" OD
IDEX Health & Science
Done
Description
LC Column Tubes 7.8mm ID x 3/8" OD
Suppliers
Company
Product
Description
Supplier Links
IDEX Health & Science
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 10cm w/o Electro Polish
101-06078-010
LC Column Tubes 7.8mm ID x 3/8" OD 10cm w/o Electro Polish
101-06078-010
LC Column Tubes 7.8mm ID x 3/8" OD
LC Column Tubes 7.8mm ID x 3/8" OD
Supplier's Site
Technical Specifications
IDEX Health & Science
Product Category
HPLC Columns
Product Number
101-06078-010
Product Name
LC Column Tubes 7.8mm ID x 3/8" OD 10cm w/o Electro Polish
Column Type
Analytical
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
PRP-X100 5 µm 4.1 x 50 mm
79810
Specs
Column Type
Analytical
Stationary Phase/Separation Process
Ion Exchange
Construction Material
Stainless Steel
View Details
Pickering Laboratories, Inc.
Specialty Column
0785150
View Details
Restek
Allure®PFP Propyl Columns
USP L43
Specs
Column Type
Analytical
Stationary Phase/Separation Process
Normally Bonded Phase
Construction Material
Stainless Steel
View Details
IDEX Health & Science
IsoBar Systems 2.1 mm ID, Parker Port 2.5cm
5030IP-04021-0025-05
Specs
Column Type
Analytical
Construction Material
Stainless Steel
Column Length
2 cm (0.7874 inch)
View Details