IDEC Corporation Safety Scanners SE4D Series

Description
Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations, or to guard both the front and back of a machine. SE4D light curtain is equipped with a muting control function that causes a line to stop only when a person passes through the light curtain, but does not stop the line when an object passes through. The muting sensor and muting lamp can be directly connected to the light curtain. A special controller for muting is not required thus reducing cost. Fixed blanking prevents the control output (OSSD1/2) from turning off when a specific beam is interrupted. This is used in applications where a specific beam is always interrupted. When the object is moved outside of the sensing area, the control output (OSSD1/2) turns off. Floating blanking function prevents the control output (OSSD1/2) from turning off when the number of beams interrupted is less than a preset number. The number that can be set is from 1 to 3 beams. This function enables sensing even when the position of the obstacles changes in the sensing area.
Description
Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations, or to guard both the front and back of a machine. SE4D light curtain is equipped with a muting control function that causes a line to stop only when a person passes through the light curtain, but does not stop the line when an object passes through. The muting sensor and muting lamp can be directly connected to the light curtain. A special controller for muting is not required thus reducing cost. Fixed blanking prevents the control output (OSSD1/2) from turning off when a specific beam is interrupted. This is used in applications where a specific beam is always interrupted. When the object is moved outside of the sensing area, the control output (OSSD1/2) turns off. Floating blanking function prevents the control output (OSSD1/2) from turning off when the number of beams interrupted is less than a preset number. The number that can be set is from 1 to 3 beams. This function enables sensing even when the position of the obstacles changes in the sensing area.

Suppliers

Company
Product
Description
Supplier Links
Safety Scanners - SE4D Series - IDEC Corporation
Sunnyvale, CA, United States
Safety Scanners
SE4D Series
Safety Scanners SE4D Series
Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations, or to guard both the front and back of a machine. SE4D light curtain is equipped with a muting control function that causes a line to stop only when a person passes through the light curtain, but does not stop the line when an object passes through. The muting sensor and muting lamp can be directly connected to the light curtain. A special controller for muting is not required thus reducing cost. Fixed blanking prevents the control output (OSSD1/2) from turning off when a specific beam is interrupted. This is used in applications where a specific beam is always interrupted. When the object is moved outside of the sensing area, the control output (OSSD1/2) turns off. Floating blanking function prevents the control output (OSSD1/2) from turning off when the number of beams interrupted is less than a preset number. The number that can be set is from 1 to 3 beams. This function enables sensing even when the position of the obstacles changes in the sensing area.

Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations, or to guard both the front and back of a machine.
SE4D light curtain is equipped with a muting control function that causes a line to stop only when a person passes through the light curtain, but does not stop the line when an object passes through. The muting sensor and muting lamp can be directly connected to the light curtain. A special controller for muting is not required thus reducing cost.
Fixed blanking prevents the control output (OSSD1/2) from turning off when a specific beam is interrupted. This is used in applications where a specific beam is always interrupted. When the object is moved outside of the sensing area, the control output (OSSD1/2) turns off. Floating blanking function prevents the control output (OSSD1/2) from turning off when the number of beams interrupted is less than a preset number. The number that can be set is from 1 to 3 beams. This function enables sensing even when the position of the obstacles changes in the sensing area.

Supplier's Site

Technical Specifications

  IDEC Corporation
Product Category Safety Laser Scanners
Product Number SE4D Series
Product Name Safety Scanners
Application Stationary
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1102627-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 8
View Details
Safety Scanners - SE2L - IDEC Corporation
IDEC Corporation
Specs
Application Stationary
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details