IDEC Corporation Datasheets for Safety Laser Scanners
Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Safety Laser Scanners: Learn more
| Product Name | Notes |
|---|---|
| Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed... | |
| IDEC’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate... | |
| Protection zone (safety): 5mWarning zone (non-safety): 20mCable type: 3m270 degree sensing angleMaster and slave functionMaximum 32 patternsCustomizable protection patternsEDM functionsMicroSD slotPLd, Safety Category 3, SIL2PFHd: 7.50E-09 | |
| Protection zone (safety): 5mWarning zone (non-safety): 20mPigtail connector type (0.3m)270 degree sensing angleMaster and slave functionMaximum 32 patternsCustomizable protection patternsEDM functionsMicroSD slotPLd, Safety Category 3, SIL2PFHd: 7.50E-09 |