KEYENCE KEYENCE Safety Laser Scanner: SZ Series SZ-04M

Description
KEYENCE Safety Laser Scanner: SZ Series • Compact design with easy-to-read digital display • Easy-to-use configuration software with real-time ranging • OSSD off history report simplifies troubleshooting KEYENCE'S SZ series safety laser scanners are the perfect solution for countless safety applications. Using the "time-of-flight" detection method, the SZ Series can easily monitor complex zones, while still remaining unobtrusive with its compact size. This makes the SZ Series ideal for a wide variety of applications including area protection, access protection, mobile collision prevention, and much more. The SZ Series also boasts four unique models, each with its own particular strengths. These strengths range from simultaneous protection of two independent zones to real-time data output, making it clear that the SZ Series offers a versatile array of safety solutions.
Description
KEYENCE Safety Laser Scanner: SZ Series • Compact design with easy-to-read digital display • Easy-to-use configuration software with real-time ranging • OSSD off history report simplifies troubleshooting KEYENCE'S SZ series safety laser scanners are the perfect solution for countless safety applications. Using the "time-of-flight" detection method, the SZ Series can easily monitor complex zones, while still remaining unobtrusive with its compact size. This makes the SZ Series ideal for a wide variety of applications including area protection, access protection, mobile collision prevention, and much more. The SZ Series also boasts four unique models, each with its own particular strengths. These strengths range from simultaneous protection of two independent zones to real-time data output, making it clear that the SZ Series offers a versatile array of safety solutions.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Safety Laser Scanner: SZ Series
SZ-04M
KEYENCE Safety Laser Scanner: SZ Series SZ-04M
KEYENCE Safety Laser Scanner: SZ Series • Compact design with easy-to-read digital display • Easy-to-use configuration software with real-time ranging • OSSD off history report simplifies troubleshooting KEYENCE'S SZ series safety laser scanners are the perfect solution for countless safety applications. Using the "time-of-flight" detection method, the SZ Series can easily monitor complex zones, while still remaining unobtrusive with its compact size. This makes the SZ Series ideal for a wide variety of applications including area protection, access protection, mobile collision prevention, and much more. The SZ Series also boasts four unique models, each with its own particular strengths. These strengths range from simultaneous protection of two independent zones to real-time data output, making it clear that the SZ Series offers a versatile array of safety solutions.

KEYENCE Safety Laser Scanner: SZ Series

• Compact design with easy-to-read digital display
• Easy-to-use configuration software with real-time ranging
• OSSD off history report simplifies troubleshooting

KEYENCE'S SZ series safety laser scanners are the perfect solution for countless safety applications. Using the "time-of-flight" detection method, the SZ Series can easily monitor complex zones, while still remaining unobtrusive with its compact size. This makes the SZ Series ideal for a wide variety of applications including area protection, access protection, mobile collision prevention, and much more. The SZ Series also boasts four unique models, each with its own particular strengths. These strengths range from simultaneous protection of two independent zones to real-time data output, making it clear that the SZ Series offers a versatile array of safety solutions.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Safety Laser Scanners
Product Number SZ-04M
Product Name KEYENCE Safety Laser Scanner: SZ Series
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
Configurable Zones 8
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1052592-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 49 m (53.59 yd)
Configurable Zones 16
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Safety Scanners - MLC 511 AIDA - Leuze Electronic, Inc.
Leuze Electronic, Inc.
Specs
Application Stationary
View Details
Safety Scanners - Safety light curtain BWP series - Autonics Corporation
Specs
Application Stationary
Maximum Protection Zone 0.1000 m (0.1094 yd)
View Details