IDEC Corporation Safety Scanners SE2L

Description
IDEC’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate with up to three other scanners, reducing the required number of input and communication channels on the controller. This can allow lower-cost controllers to be applied in applications requiring full 360-degree protection for an AGV, which requires four scanners. And the SE2L’s dual zone protection capability lets it scan two adjacent zones simultaneously and independently, performing the work of two scanners for the cost of one. The SE2L scanner provides a standard 270-degree arc of protection at a distance up to five meters for the closest warning zone and 20 meters for each of two additional warning zones, easily configurable using our free programming software or the scanner’s teach mode. Each zone’s shape within the pattern can be configured in the software, and each zone activates a different signal output from the scanner. Unique to the industry and providing improved connectivity, the SE2L scanner is certified for use in safety-critical applications such as AGVs, forklifts, robots and other moving equipment.
Description
IDEC’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate with up to three other scanners, reducing the required number of input and communication channels on the controller. This can allow lower-cost controllers to be applied in applications requiring full 360-degree protection for an AGV, which requires four scanners. And the SE2L’s dual zone protection capability lets it scan two adjacent zones simultaneously and independently, performing the work of two scanners for the cost of one. The SE2L scanner provides a standard 270-degree arc of protection at a distance up to five meters for the closest warning zone and 20 meters for each of two additional warning zones, easily configurable using our free programming software or the scanner’s teach mode. Each zone’s shape within the pattern can be configured in the software, and each zone activates a different signal output from the scanner. Unique to the industry and providing improved connectivity, the SE2L scanner is certified for use in safety-critical applications such as AGVs, forklifts, robots and other moving equipment.

Suppliers

Company
Product
Description
Supplier Links
Safety Scanners - SE2L - IDEC Corporation
Sunnyvale, CA, United States
Safety Scanners
SE2L
Safety Scanners SE2L
IDEC’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate with up to three other scanners, reducing the required number of input and communication channels on the controller. This can allow lower-cost controllers to be applied in applications requiring full 360-degree protection for an AGV, which requires four scanners. And the SE2L’s dual zone protection capability lets it scan two adjacent zones simultaneously and independently, performing the work of two scanners for the cost of one. The SE2L scanner provides a standard 270-degree arc of protection at a distance up to five meters for the closest warning zone and 20 meters for each of two additional warning zones, easily configurable using our free programming software or the scanner’s teach mode. Each zone’s shape within the pattern can be configured in the software, and each zone activates a different signal output from the scanner. Unique to the industry and providing improved connectivity, the SE2L scanner is certified for use in safety-critical applications such as AGVs, forklifts, robots and other moving equipment.

IDEC’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate with up to three other scanners, reducing the required number of input and communication channels on the controller. This can allow lower-cost controllers to be applied in applications requiring full 360-degree protection for an AGV, which requires four scanners. And the SE2L’s dual zone protection capability lets it scan two adjacent zones simultaneously and independently, performing the work of two scanners for the cost of one.

The SE2L scanner provides a standard 270-degree arc of protection at a distance up to five meters for the closest warning zone and 20 meters for each of two additional warning zones, easily configurable using our free programming software or the scanner’s teach mode. Each zone’s shape within the pattern can be configured in the software, and each zone activates a different signal output from the scanner.

Unique to the industry and providing improved connectivity, the SE2L scanner is certified for use in safety-critical applications such as AGVs, forklifts, robots and other moving equipment.

Supplier's Site

Technical Specifications

  IDEC Corporation
Product Category Safety Laser Scanners
Product Number SE2L
Product Name Safety Scanners
Application Stationary
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1885-SE2L-HA05LPC-ND - DigiKey
Specs
Maximum Protection Zone 5 m (5.47 yd)
Maximum Warning Zone 30 m (32.81 yd)
Configurable Zones 128
View Details