IDEA, Inc. G97XB Series G97XB/H

Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G97XB Series
G97XB/H
G97XB Series G97XB/H
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G97XB/H
Product Name G97XB Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details
3X2.4MM BLUE SMD LED - AP23QBC/D/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers