JKL Components Corporation Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components ZFS-85000HD-WW

Description
LED STRIP, 600, WARM WHITE, 1650LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3500K RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600, WARM WHITE, 1650LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3500K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components - 33X3670 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components
33X3670
Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components 33X3670
LED STRIP, 600, WARM WHITE, 1650LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3500K RoHS Compliant: Yes

LED STRIP, 600, WARM WHITE, 1650LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3500K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33X3670
Product Name Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2280EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers