IDEA, Inc. G55M Series G55M/YT

Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet
Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G55M Series
G55M/YT
G55M Series G55M/YT
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G55M/YT
Product Name G55M Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 54 degrees
View Details
LED Indication - Discrete - 754-AA2735SURKMGSTR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details