IDEA, Inc. G53M Series G53M/YB

Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet
Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G53M Series
G53M/YB
G53M Series G53M/YB
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G53M/YB
Product Name G53M Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-AA4040SEKJ3CGKCT10MADKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details