Quasi-absolute LCD display, 14 mm height
Max. display accuracy 0,01 mm or 1/64 inch
Actual value memory
Linear & Angular display mode
Panel mount housing
Fixed or pluggable sensor
Reading distance sensor/tape up to 1 mm
RS232 interface (optional)
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Digital Readouts |
| Product Number | LD142 |
| Product Name | Battery Powered LCD Display with Magnetic Sensor |
| Outputs | Serial (optional feature) |
| Features | Integral Keypad |
| Axes | 1 |
| Number of Lines | 1 |
| Resolution | 3.94E-4 inch (0.0100 mm) |