•Intuitive menu •Accepts up to 31 Orbit® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold facility •Data logging facility •RS232 Connectivity •0.01 μm display resolution •Available for Digital probes, Linear Encoders, Encoder •Input modules and laser sensors •Discrete I/O
| Ametek Solartron Metrology | |
|---|---|
| Product Category | Digital Readouts |
| Product Number | SI 5500 |
| Product Name | Digital Display |
| Outputs | Serial; Six Isolated Input, Six Isolated Output - User Configurable |
| Features | Adjustable Display; Memory / Data Storage; Programmable; Set Point Options |
| Axes | 31 |
| Channels | 31 |
| Number of Digits | 7 |