HydraCheck Inc. Direct Gauge Adapter, Test 12 (S12.65×1.5)

Description
The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65×1.5 connection. Use in conjunction with the S12.65×1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212°F (-20 to +100°C) Media: Suitable for hydraulic oils and other mineral-based fluids Interchangeable with: HydroTechnik: 2101-07-23.62 Spradow: 1-927-44-00-290-CF …And many others
Request a Quote
Description
The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65×1.5 connection. Use in conjunction with the S12.65×1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212°F (-20 to +100°C) Media: Suitable for hydraulic oils and other mineral-based fluids Interchangeable with: HydroTechnik: 2101-07-23.62 Spradow: 1-927-44-00-290-CF …And many others
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Salt Lake City, UT, USA
Direct Gauge Adapter, Test 12 (S12.65×1.5)
Direct Gauge Adapter, Test 12 (S12.65×1.5)
The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65×1.5 connection. Use in conjunction with the S12.65×1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212°F (-20 to +100°C) Media: Suitable for hydraulic oils and other mineral-based fluids Interchangeable with: HydroTechnik: 2101-07-23.62 Spradow: 1-927-44-00-290-CF …And many others

The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65×1.5 connection.

Use in conjunction with the S12.65×1.5 test connector (Test Point).

Specifications:

  • Material: Steel
  • Maximum Working Pressure: 9137 PSI (630 bar)
  • Connect Under Pressure: 5800 PSI (400 bar)
  • Temperature Rating: -4 to +212°F (-20 to +100°C)
  • Media: Suitable for hydraulic oils and other mineral-based fluids

Interchangeable with:

  • HydroTechnik: 2101-07-23.62
  • Spradow: 1-927-44-00-290-CF
  • …And many others
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Direct Gauge Adapter, Test 12 (S12.65×1.5)
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ORFS Male x ORFS Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler; Adapter Fitting
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
TEMA System 100 Diagnostic Nipple -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler
Connection Type Tube - Male English Straight Thread; G1/8, G1/4, M12x1.5, M14x1.5
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Direct Gauge Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Adapter Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/2" NPT, 7/16" UNF, G1/4" BSPP, G1/2" BSPP, 1/4" NPT, G1/4
Material Steel
View Details